EN
  • EN
  • DE

CMLSH1-40G TR PBFREE

Part No CMLSH1-40G TR PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Schottky Diodes & Rectifiers Diode Schottyky 40v 1A HI-CURRENT LOW-VF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998718-CMLSH1-40G TR PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMLSH1-40G TR PBFREE CAD Model

Description

The CMLSH1-40G TR PBFREE is a surface mount Schottky Barrier rectifier designed for high-frequency applications where low forward voltage drop and fast switching speeds are critical. This device is manufactured by Central Semiconductor Corp and is part of their extensive range of discrete semiconductors.

Applications:

  • High-frequency inverters and converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Clamping diodes

Features:

  • Low forward voltage drop (Vf): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation with minimal switching losses.
  • Surface mount package: Allows for efficient PCB assembly and compact design.
  • Pb-Free (RoHS compliant): Environmentally friendly and complies with RoHS standards.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low reverse leakage current: Enhances efficiency and reduces standby power consumption.

Benefits:

  • Increased efficiency: The low forward voltage drop and fast switching speed contribute to higher overall efficiency in power conversion applications.
  • Reduced power loss: Minimizes heat dissipation, leading to improved system reliability and longevity.
  • Compact design: The surface mount package allows for smaller and more densely populated circuit boards.
  • Environmentally friendly: Pb-Free construction complies with environmental regulations.
  • Improved reliability: High surge current capability provides protection against voltage transients and ensures robust operation.
  • Enhanced performance: Fast switching speeds enable operation at higher frequencies, leading to improved system performance.

Additional Details:

The CMLSH1-40G TR PBFREE typically features a maximum repetitive reverse voltage (Vrrm) of 40V and a forward current (If) rating that is application dependent, but generally falls in the 1A range. Its compact surface mount package, such as SOD-123 or similar, ensures efficient heat dissipation. This device is designed for automated assembly processes, further enhancing manufacturing efficiency. The specific forward voltage and reverse recovery time can be found in the detailed datasheet available from Central Semiconductor Corp.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess