EN
  • EN
  • DE

CMHD2003

Part No CMHD2003
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description HIGH VOLTAGE SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162309-CMHD2003
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMHD2003 CAD Model

Description

The CMHD2003 is a silicon PIN diode manufactured by Central Semiconductor Corp. It is designed for use in a variety of high-frequency switching and attenuation applications. This device offers fast switching speeds and low capacitance, making it suitable for demanding RF and microwave circuits.

Applications:

  • RF Switches: Used in RF switches for signal routing and selection.
  • Attenuators: Employed in attenuator circuits to control signal levels.
  • Limiters: Integrated into limiter circuits to protect sensitive components from excessive signal power.
  • Phase Shifters: Utilized in phase shifter networks for adjusting the phase of RF signals.
  • High-Frequency Oscillators: Found in oscillator circuits to provide a stable and controlled oscillation frequency.

Features:

  • Low Capacitance: Minimizes signal loading and improves high-frequency performance.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Low Series Resistance: Reduces insertion loss and improves signal transmission efficiency.
  • High Isolation: Provides excellent isolation between input and output ports.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Improved RF Performance: Enhances the performance of RF circuits through low capacitance and fast switching.
  • Increased Signal Integrity: Reduces signal distortion and maintains signal integrity.
  • Enhanced System Reliability: Protects sensitive components from damage due to high signal power.
  • Simplified Circuit Design: Facilitates the design of high-frequency circuits.
  • Reduced Size and Weight: Enables the creation of compact and lightweight electronic devices.

Additional Details:

The CMHD2003 is typically supplied in a surface mount package, which allows for easy integration into automated assembly processes. Its low capacitance and fast switching speed make it well-suited for applications where high-frequency performance is critical. The device is characterized by its low series resistance, which minimizes insertion loss and improves signal transmission efficiency. Its high isolation provides excellent separation between input and output ports, preventing unwanted signal leakage.

While specific technical specifications can vary based on the production lot and datasheet revisions, typical specifications include a low total capacitance (e.g., < 1 pF), a fast reverse recovery time (e.g., < 4 ns), and a low forward resistance (e.g., < 2 ohms). These parameters contribute to the device's overall performance in high-frequency applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0894 $62.6820
70+ $1.7140 $119.9800
105+ $1.6609 $174.3945
145+ $1.6078 $233.1310
190+ $1.5535 $295.1650
250+ $1.3929 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess