The 1SMC36CA is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp, designed to safeguard sensitive electronic equipment from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This bidirectional TVS diode provides protection regardless of the polarity of the incoming voltage surge, clamping overvoltage events to a safe level and preventing damage to downstream components.
Applications
- Protection of I/O Interfaces
- Power Supply Protection
- Data Line Protection
- Microcontroller Protection
- Automotive Electronics
- Industrial Control Systems
Features
- High Surge Capability: Peak pulse power dissipation of 1500W @ 10/1000μs waveform
- Bidirectional Configuration
- Low Clamping Voltage
- Fast Response Time: Typically less than 1.0 ps from 0 Volts to BV min
- Excellent Clamping Capability
- Glass Passivated Junction
- RoHS Compliant
Benefits
- Protects delicate electronic circuitry from damaging voltage transients.
- Improves the reliability and uptime of electronic systems by preventing component failures.
- Reduces maintenance costs associated with replacing components damaged by voltage surges.
- Provides a cost-effective solution for transient voltage protection in various applications.
- Ensures compliance with regulatory requirements for surge protection.
Additional Details
The 1SMC36CA has a standoff voltage of 36V and a typical breakdown voltage around 40V. The clamping voltage at its peak pulse current is approximately 58.1V. It operates over a temperature range of -55°C to +150°C. The device is packaged in an SMC (DO-214AB) package, making it suitable for surface mount assembly. The device's construction ensures robust performance and stability in different operational environments. Following the manufacturer's recommended soldering and handling procedures is vital for maintaining the device's integrity and optimal functionality.