Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel
Part Status Obsolete
Frequency - Lower 2.3GHz
Frequency - Upper 5.85GHz
Isolation @ Frequency 21dB @ 5.85GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 5.85GHz
Topology Absorptive
Circuit SPDT
P1dB 37dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C ~ 85°C
RF Type 802.11a/b/g/n
Case 6-XFDFN Exposed Pad
Supplier Device Package 6-TSON
Win Source Part Number UPG2176T5N-E2-A-396021
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2176T5N CAD Model

Description

The CEL UPG2176T5N-E2-A-396021 is a SPDT absorptive circuit with a frequency range of 2.3GHz to 5.85GHz.

  • Impedance: 50 Ohm
  • Isolation: 21dB @ 5.85GHz (typ)
  • Insertion Loss: 0.7dB @ 5.85GHz
  • P1dB: 37dBm (typ) IP1dB
  • RF Type: 802.11a/b/g/n
  • Package: The device comes in a 6-TSON supplier device package with a temperature range of -45°C to 85°C.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
MACOM Technology Solutions
IC RF SWITCH SPST 20GHZ
Need more? Email Us
ECAD model for MASW-001100-11900W
MACOM Technology Solutions
IC RF SWITCH 18GHZ DIE
Need more? Email Us
ECAD model for MASW-011052-14220G
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJG1523KB2-T1
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS242
Need more? Email Us
ECAD model for MSWLM2420-242
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $912.7164
ECAD model for NL9512EGVH-300
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
MACOM Technology Solutions
IC RF SWITCH SPDT 4GHZ CS203
Need more? Email Us
ECAD model for MSW2031-203

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7571 $52.7130
70+ $1.4417 $100.9190
110+ $1.3967 $153.6370
150+ $1.3516 $202.7400
195+ $1.3066 $254.7870
260+ $1.1714 $304.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention