Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Cut Tape (CT)
Part Status Obsolete
Frequency - Lower 50MHz
Frequency - Upper 3GHz
Isolation @ Frequency 24dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 3GHz
IIP3 60dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 32dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C ~ 85°C
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-SuperMiniMold
Win Source Part Number UPG2179TB-E4-A-396023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2179TB CAD Model

Description

The UPG2179TB-E4-A-396023 is a SPDT reflective switch manufactured by CEL.

  • Frequency Range: The device has a frequency range of 50MHz to 3GHz with an isolation of 24dB @ 3GHz and an insertion loss of 0.4dB @ 3GHz.
  • Applications: The part is suitable for use in RF/IF and RFID applications such as 802.11a/b/g/WiFi, 802.16/WiMax, and WLAN.
  • Package: The device is packaged in a 6-SuperMiniMold and operates in the temperature range of -45°C to 85°C.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 6GHZ 12QFN
Need more? Email Us
ECAD model for MASWSS0107TR-3000
MACOM Technology Solutions
IC RF SWITCH SPST 2GHZ DI-1
Need more? Email Us
ECAD model for SW-111-PIN
MACOM Technology Solutions
IC RF SWITCH SP3T 1.5GHZ DI-5
Need more? Email Us
ECAD model for SW-241-PIN
MACOM Technology Solutions
IC RF SWITCH SP4T 2GHZ DIE
Need more? Email Us
ECAD model for SW-369-PIN
Broadcom Limited
IC RF SWITCH SPDT 50GHZ MODULE
Lowest to $191.0019
ECAD model for AMMC-2008-W10
MACOM Technology Solutions
IC RF SWITCH SPST 0503
Need more? Email Us
ECAD model for MSWSE-010-15
Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
NJR Corporation/NJRC
IC MMIC SWITCH SPDT 8-VSP
Need more? Email Us
ECAD model for NJG1507R(TE1)
MACOM Technology Solutions
IC RF SWITCH SPDT 12GHZ DIE
Need more? Email Us
ECAD model for MASW-011021-14010G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,305 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention