Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 50MHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 22.5dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 0.95dB @ 2.5GHz
Topology Reflective
Circuit SPDT
P1dB 21dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
Supply Voltage - Operating 1.8 V to 3.6 V
RF Type 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL
Case / Package 6-Minimold
Win Source Part Number 036116-UPD5713TK-E2-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name uPD5713
Introduction Date February 21, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPD5713TK-E2-A CAD Model

Description

The CEL uPD5713TK-E2-A is an electronic component that is commonly used in various electronic devices.

  • Status: Obsolete
  • Supply and Demand: Limited
  • Win Source part number: 036116-UPD5713TK-E2-A
  • Circuit: Reflective SPDT circuit
  • Frequency Range: 50MHz to 2.5GHz
  • Isolation: 22.5dB @ 2.5GHz
  • Insertion Loss: 0.95dB @ 2.5GHz
  • Supply Voltage Range: 1.8V to 3.6V
  • Applications: RF/IF and RFID applications

You May Also Be Interested in

Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $94.3159
ECAD model for ADRF5300BCCZN-R7
Analog Devices Inc.
RF Switch SP6T 0MHz to 3GHz 26dB 24-Pin QSOP T/R / IC MMIC GAAS SW SP6T 24QSOP
Lowest to $32.8991
ECAD model for HMC252QS24ETR
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $94.3159
ECAD model for ADRF5300BCCZN
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
ECAD model for MASW-005100-11940W
M/A-Com Technology Solutions
SWITCH HIGH ISOLATION SP5T QFN
Need more? Email Us
ECAD model for MASW-010351-TR3000
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
ECAD model for MASW-011173-DIE
Infineon Technologies
IC SWITCH RF 14TSNP
Lowest to $0.7081
ECAD model for BGS16MN14E6327XTSA1
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
ECAD model for F2923NCGI
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ CHIP
Need more? Email Us
ECAD model for MASW-003100-11920G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6943 $67.7720
85+ $1.5851 $134.7335
130+ $1.5305 $198.9650
185+ $1.4212 $262.9220
240+ $1.3665 $327.9600
300+ $1.3119 $393.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention