EN
  • EN
  • DE

UPC277G2-T2

Part No UPC277G2-T2
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390413-UPC277G2-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC277G2-T2 CAD Model

Description

The UPC277G2-T2 is a Silicon Bipolar MMIC Wideband Amplifier designed for use in various communication and instrumentation systems. Manufactured by CEL (California Eastern Laboratories), this amplifier provides high gain and excellent linearity over a broad frequency range, making it suitable for demanding applications requiring high performance and reliability.

Applications

  • Cellular and PCS Base Stations: Used as a gain stage in receiver and transmitter circuits.
  • Wireless LAN (WLAN) Systems: Employed to amplify signals in access points and client devices.
  • Cable TV (CATV) Infrastructure: Utilized in distribution amplifiers to boost signal strength.
  • Instrumentation Amplifiers: Integrated into test and measurement equipment for signal conditioning.
  • Satellite Communication Systems: Used in low-noise amplifiers (LNAs) and power amplifiers.

Features

  • High Gain: Offers a substantial gain to amplify weak signals effectively.
  • Wideband Operation: Functions across a broad frequency range, accommodating various applications.
  • Excellent Linearity: Provides low distortion, ensuring signal integrity.
  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • Silicon Bipolar MMIC Technology: Offers a compact and reliable design.
  • Surface Mount Package: Facilitates easy integration into circuit boards.

Benefits

  • Improved Signal Strength: Amplifies weak signals, enhancing communication range and reliability.
  • Enhanced System Performance: Low noise figure contributes to better overall system performance.
  • Reduced Distortion: Excellent linearity minimizes signal distortion, ensuring accurate data transmission.
  • Simplified Integration: Surface mount package allows for easy and efficient integration into existing systems.
  • Increased Reliability: Silicon Bipolar MMIC technology ensures long-term reliability and stability.

Additional Details

The UPC277G2-T2 operates on a single positive supply voltage, typically +5V. It features an internally matched input and output for simplified design and impedance matching. The device is housed in a small surface mount package, making it suitable for high-density circuit board layouts. It is designed to meet stringent quality and reliability standards, ensuring consistent performance in demanding environments. Its wideband characteristics make it a versatile choice for numerous applications requiring amplification across a broad frequency spectrum. The typical gain is around 20 dB, while the noise figure is typically below 3 dB, showcasing its effectiveness in signal amplification with minimal added noise.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2816 $115.6032
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess