The MC10EL23D from ON Semiconductor is a high-performance differential clock D flip-flop designed for use in systems that demand low power consumption and high-speed operation. This device is a part of the 10EL series, which is renowned for its ECL (Emitter Coupled Logic) technology, providing rapid switching speeds and excellent signal integrity.
Key Features
- Differential D Flip-Flop: The MC10EL23D ensures that the signal integrity is maintained through differential inputs and outputs, which makes it highly resistant to common-mode noise and ideal for high-speed data transmission.
- High-Speed Performance: With a typical propagation delay of just 0.75 ns, this component is optimized for high-speed applications, ensuring timely and efficient data processing and transfer.
- Low Power Consumption: This device operates with a low power supply voltage of -4.2V to -5.5V, which makes it suitable for power-sensitive applications without compromising on performance.
- Temperature Range: The operating temperature range of -40°C to +85°C allows the MC10EL23D to function reliably in a wide variety of environmental conditions.
- ASYNCHRONOUS Reset: The inclusion of an asynchronous reset pin allows for the immediate resetting of the flip-flop, which is critical for error recovery and initialization processes in digital circuits.
Applications
The MC10EL23D is ideal for a range of high-speed digital applications, including but not limited to:
- Communication systems
- High-frequency clock distribution networks
- Signal processing
- Automated test equipment
- Pulse-shaping circuits
With its ECL compatibility, the MC10EL23D can be easily integrated into existing systems that utilize Emitter Coupled Logic, making it a versatile choice for designers looking to upgrade or design new high-speed digital circuits. Whether you're working on cutting-edge communication technology or precise timing applications, the MC10EL23D from ON Semiconductor offers the performance and reliability you need.