EN
  • EN
  • DE

UPC277G2-T1

Part No UPC277G2-T1
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390412-UPC277G2-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC277G2-T1 CAD Model

Description

The UPC277G2-T1 is a Silicon Bipolar MMIC Wideband Amplifier designed for use in various communication and instrumentation systems. Manufactured by CEL (California Eastern Laboratories), this amplifier provides high gain and excellent linearity over a broad frequency range, making it suitable for demanding applications requiring high performance and reliability.

Applications

  • Cellular and PCS Base Stations: Used as a gain stage in receiver and transmitter circuits.
  • Wireless LAN (WLAN) Systems: Employed to amplify signals in access points and client devices.
  • Cable TV (CATV) Infrastructure: Utilized in distribution amplifiers to boost signal strength.
  • Instrumentation Amplifiers: Integrated into test and measurement equipment for signal conditioning.
  • Satellite Communication Systems: Used in low-noise amplifiers (LNAs) and power amplifiers.

Features

  • High Gain: Offers a substantial gain to amplify weak signals effectively.
  • Wideband Operation: Functions across a broad frequency range, accommodating various applications.
  • Excellent Linearity: Provides low distortion, ensuring signal integrity.
  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • Silicon Bipolar MMIC Technology: Offers a compact and reliable design.
  • Surface Mount Package: Facilitates easy integration into circuit boards.

Benefits

  • Improved Signal Strength: Amplifies weak signals, enhancing communication range and reliability.
  • Enhanced System Performance: Low noise figure contributes to better overall system performance.
  • Reduced Distortion: Excellent linearity minimizes signal distortion, ensuring accurate data transmission.
  • Simplified Integration: Surface mount package allows for easy and efficient integration into existing systems.
  • Increased Reliability: Silicon Bipolar MMIC technology ensures long-term reliability and stability.

Additional Details

The UPC277G2-T1 operates on a single positive supply voltage, typically +5V. It features an internally matched input and output for simplified design and impedance matching. The device is housed in a small surface mount package, making it suitable for high-density circuit board layouts. It is designed to meet stringent quality and reliability standards, ensuring consistent performance in demanding environments. Its wideband characteristics make it a versatile choice for numerous applications requiring amplification across a broad frequency spectrum. The typical gain is around 20 dB, while the noise figure is typically below 3 dB, showcasing its effectiveness in signal amplification with minimal added noise.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess