EN
  • EN
  • DE

UPC272G

Part No UPC272G
Manufacturer CEL
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 390351-UPC272G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC272G CAD Model

Description

The UPC272G is a Silicon NPN Epitaxial Planar Transistor designed for use in various high-frequency amplifier applications. Manufactured by CEL (California Eastern Laboratories), this transistor offers excellent performance characteristics and reliability. It is commonly employed in communication systems, instrumentation, and other applications requiring high gain and low noise amplification.

Applications

  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Communication systems
  • Instrumentation amplifiers

Features

  • High gain: Provides significant amplification for weak signals.
  • Low noise figure: Ensures minimal added noise to the amplified signal.
  • High transition frequency: Suitable for use in high-frequency circuits.
  • Excellent linearity: Maintains signal integrity with minimal distortion.
  • Surface mount package: Allows for easy and efficient assembly onto circuit boards.

Benefits

  • Improved signal quality: Due to the low noise figure, the UPC272G ensures clear and accurate signal amplification.
  • Enhanced system performance: High gain and linearity contribute to overall better performance in communication and instrumentation systems.
  • Reduced design complexity: Its characteristics simplify the design of high-frequency amplifier circuits.
  • Cost-effective solution: Offers a balance of performance and cost, making it a suitable choice for various applications.
  • Reliable operation: Designed and manufactured to ensure long-term reliability and stable performance.

Additional Details

The UPC272G is housed in a small surface-mount package, making it suitable for applications where space is limited. Its electrical characteristics are optimized for operation in the VHF and UHF frequency ranges. The transistor's high transition frequency (fT) allows it to efficiently amplify signals without significant roll-off at higher frequencies. Detailed specifications, including DC characteristics, S-parameters, and noise figure data, are available in the manufacturer's datasheet. Careful consideration should be given to biasing and impedance matching to achieve optimal performance in specific application circuits.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess