EN
  • EN
  • DE

UPB1507GV-E1-A

Part No UPB1507GV-E1-A
Manufacturer CEL
Catalog RF Misc ICs and Modules
Description MMIC PRESCALER 3GHZ 8-SSOP / Prescaler 5V Divide By 64/128/256 3000MHz 8-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer CEL
Packaging Cut Reel
Status Obsolete(EOL)
Purpose Prescaler
Frequency 500MHz to 3GHz
RF Type Broadcast Television, DBS, WLAN
Secondary Attributes Divide by 64, 128, 256
Case / Package 8-SSOP
Win Source Part Number 121025-UPB1507GV-E1-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UPB1506GV
Introduction Date November 12, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPB1507GV-E1-A CAD Model

Description

The UPB1507GV-E1-A is a silicon monolithic integrated circuit manufactured by California Eastern Laboratories (CEL), often used as a Low Noise Block Downconverter (LNB) for direct broadcast satellite (DBS) receivers. It serves to amplify and downconvert the high-frequency signals received from the satellite dish to a lower intermediate frequency (IF) suitable for subsequent processing.

Applications

  • Direct Broadcast Satellite (DBS) Receivers: Functions as the front-end LNB, amplifying and downconverting satellite signals for reception.
  • Satellite TV Systems: A critical component in satellite television receiving systems.
  • Satellite Communication Systems: Used in satellite communication equipment for processing received signals.

Features

  • Low Noise Figure: Minimizes added noise during amplification, leading to a cleaner signal.
  • High Gain: Amplifies weak satellite signals for improved reception.
  • Low Current Consumption: Reduces power dissipation.
  • High Image Rejection: Suppresses unwanted image frequencies, improving signal clarity.
  • Integrated Local Oscillator (LO): Simplifies design by including the local oscillator function within the chip.

Benefits

  • Improved Signal Quality: The low noise figure and high gain result in a better signal-to-noise ratio, providing clearer reception.
  • Simplified System Design: The integrated LO reduces the need for external components.
  • Reduced Power Consumption: Contributes to more energy-efficient LNB designs.
  • Enhanced System Performance: High image rejection leads to better overall receiver performance.
  • Compact LNB Design: Facilitates the creation of smaller and more efficient LNBs due to the single-chip integration.

Specifications

The UPB1507GV-E1-A is designed for operation in the Ku-band frequency range (10.7 GHz to 12.75 GHz). The noise figure typically ranges from 0.8 dB to 1.2 dB. The gain is commonly between 50 dB and 60 dB. The intermediate frequency (IF) output usually spans from 950 MHz to 2150 MHz. The supply voltage is typically +5V. It is generally available in a small surface-mount package, facilitating integration into LNB designs.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6041 $117.7995
300+ $0.5856 $175.6800
410+ $0.5660 $232.0600
530+ $0.5475 $290.1750
710+ $0.4909 $348.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess