EN
  • EN
  • DE

THC63LVDM83A-G

Part No THC63LVDM83A-G
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216975-THC63LVDM83A-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVDM83A-G CAD Model

Description

The THC63LVDM83A-G is a Flat Panel Display Link (FPD-Link) transmitter manufactured by CEL (California Eastern Laboratories). The device converts parallel CMOS/TTL data into a serial LVDS (Low Voltage Differential Signaling) data stream. This enables high-speed transmission of video data with reduced cable size and improved signal integrity. The '-G' suffix likely indicates a specific package type or environmental compliance (e.g., RoHS compliant).

Applications:

  • LCD Monitors
  • Laptop Computers
  • Industrial Display Systems
  • Automotive Display Systems
  • Digital Signage

Features:

  • Parallel CMOS/TTL to LVDS conversion
  • High-speed serial data transmission
  • Low power consumption
  • Reduced EMI (Electromagnetic Interference)
  • Built-in PLL (Phase-Locked Loop) for clock generation
  • Typically supports 24-bit color data
  • Single-link LVDS output

Benefits:

  • Reduced cable size and cost: Serializing the data stream minimizes the number of wires required, resulting in smaller and less expensive cables.
  • Improved signal integrity: LVDS signaling provides better noise immunity and reduces signal attenuation, ensuring a cleaner and more reliable image.
  • Lower power consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Reduced EMI: LVDS signaling generates less electromagnetic interference, improving overall system performance and reducing potential interference with other devices.
  • Simplified system design: Reduces the complexity of connecting a display to a graphics controller.

Additional Details:

The THC63LVDM83A-G typically operates from a 3.3V power supply. It is commonly available in a surface-mount package. The specific operating frequency, power consumption, and other detailed specifications are available in the product datasheet. Proper termination of the LVDS output is crucial for optimal performance. The datasheet provides recommendations for termination resistor values and layout considerations. The '-G' suffix often denotes a RoHS-compliant version, meaning it adheres to Restriction of Hazardous Substances directives.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess