EN
  • EN
  • DE

48L512-I/SN

Part No 48L512-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 512KBIT SPI 66MHZ 8SOIC / EEPROM, SRAM Memory IC 512Kbit SPI 66 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 66 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 48L512
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1340210-48L512-I/SN
Ultra Librarian 3D Model Ultra Librarian 48L512-I/SN CAD Model

Description

Product Overview: Microchip Technology 48L512-I/SN

The 48L512-I/SN is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product offers a substantial 512 Kbit of memory, providing designers with ample space for data storage in a wide array of applications.

Key Features

  • Memory Size: The device features a 512 Kbit (64K x 8) memory size, allowing for significant data storage capabilities.
  • Interface: It utilizes a standard serial I²C (Inter-Integrated Circuit) interface, ensuring easy integration into existing systems with minimal additional components.
  • Speed: With a clock frequency of 1 MHz, the 48L512-I/SN provides rapid data access, making it suitable for performance-sensitive applications.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh environmental conditions.
  • Packaging: The EEPROM comes in a compact 8-SOIC (0.209", 5.30mm Width) package, making it ideal for space-constrained applications.

Applications

The 48L512-I/SN is well-suited for a multitude of applications where reliable and non-volatile memory is crucial. This includes but is not limited to data storage for industrial controls, medical devices, automotive systems, smart meters, and consumer electronics. Its robust design ensures data integrity and retention in systems that require frequent or rapid data updates.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the 48L512-I/SN EEPROM. The product is designed to meet the high standards required for industrial-grade components. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that designers can confidently select and integrate the 48L512-I/SN into their projects.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess