EN
  • EN
  • DE

THC63LVDF84B-5S

Part No THC63LVDF84B-5S
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 1.8Gbps
Input Type LVDS
Output Type CMOS/TTL
Number of Inputs 4
Number of Outputs 28
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 107925-THC63LVDF84B-5S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVDF84B-5S CAD Model

Description

The CEL THC63LVDF84B-5S is a deserializer integrated circuit with 4 LVDS inputs and 28 CMOS/TTL outputs.

  • Data Rate: 1.8Gbps
  • Temperature Range: -40°C to 85°C
  • Mounting Package: SMD 56-TSSOP
  • Supply Voltage: 3V to 3.6V
  • Applications: Data transmitted over long distances

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess