Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Tray
Status Active
Purpose Deserializer
Data Rate 784Mbps
Input Type LVDS
Output Type CMOS/TTL
Number of Inputs 5
Number of Outputs 35
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 126582-THC63LVD104C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name THC63LVD104C
Introduction Date December 05, 2010
Country of Origin China, Japan, Taiwan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian THC63LVD104C CAD Model

Description

The THC63LVD104C from CEL is a deserializer integrated circuit (IC) that can convert five LVDS input signals into 35 CMOS/TTL output signals.

  • Data Rate: 784Mbps
  • Applications: LCD monitors, projectors, and automotive displays
  • Package: 64-TQFP (10x10)
  • Supply Voltage Range: 3V to 3.6V
  • Temperature Range: -20°C to 85°C (TA)
  • Estimated EOL Date: 2023
  • Market Status: Common-used part with high popularity, and the supply and demand status is balanced

You May Also Be Interested in

Maxim Integrated
3.12Gbps Deserializer for Coax or STP Input and MIPI CSI-2 Output / IC DESERIALIZER GMSL QFN
Lowest to $5.2271
ECAD model for MAX9288GTM/V+T
Texas Instruments
IC SERIALIZER 10BIT 49FBGA / LVDS Serializer 660Mbps 0.29V 49-Pin NFBGA Tray
Need more? Email Us
ECAD model for SCAN921023SLC/NOPB
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TSSOP / IC SERIALIZER PROG 48-TSSOP
Need more? Email Us
ECAD model for MAX9213EUM+
Fairchild/ON Semiconductor
uSerDes Low Voltage 24-Bit Bi-Directional Serializer/Deserializer
Need more? Email Us
ECAD model for FIN24CMLX
Texas Instruments
IC CAMERAL SERIALIZER 24-VQFN / LVDS Converter 0.25V 24-Pin VQFN EP T/R
Lowest to $2.0736
ECAD model for SN65LVDS315RGET
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Lowest to $10.5105
ECAD model for MAX9213ETM+
Fairchild/ON Semiconductor
IC SER DES 24BIT ULP 42-BGA
Lowest to $2.2661
ECAD model for FIN324CGFX
Maxim Integrated
IC DESERIALIZER GMSL 64TQFP
Lowest to $29.3234
ECAD model for MAX9260GCB/V+
Fairchild/ON Semiconductor
IC SERIALIZER/DESERIALIZER 40MLP
Lowest to $2.5010
ECAD model for FIN224ACMLX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8541 $57.8115
36+ $3.1623 $113.8428
55+ $3.0635 $168.4925
76+ $2.9646 $225.3096
98+ $2.8659 $280.8582
131+ $2.5694 $336.5914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,062 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention