EN
  • EN
  • DE

THC63DV164

Part No THC63DV164
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216950-THC63DV164
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THC63DV164 CAD Model

Description

The THC63DV164 is a digital video interface transmitter manufactured by CEL (California Eastern Laboratories). This component is designed to transmit high-resolution video data over a single cable, thereby simplifying connectivity and lowering the costs associated with more complex, multi-cable systems. The transmitter works by converting parallel data into a high-speed serial stream, optimized for efficient data transmission.

Applications:

  • High-Resolution Monitors: Used in high-resolution computer monitors to transmit video signals from the graphics card to the display panel.
  • Medical Displays: Implemented in medical imaging displays where precise and clear image representation is critical.
  • Industrial Control Panels: Employed in industrial control panels for visualizing process data and system status.
  • Gaming Monitors: Integrated into gaming monitors to ensure high refresh rates and low latency.
  • Navigation Systems: Used in advanced navigation systems for clear and reliable display of maps and information.

Features:

  • High-Speed Data Transmission: Facilitates high-speed data transmission for supporting high-resolution video content.
  • Single-Link LVDS Output: Features a single-link Low Voltage Differential Signaling (LVDS) output for efficient signal transfer.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Clock Generator: Includes an integrated clock generator for stable and synchronized data transmission.
  • Compact Form Factor: Comes in a compact form factor for easy integration into space-constrained applications.

Benefits:

  • Reduced Cabling Complexity: Simplifies cabling by transmitting video data over a single cable.
  • Improved Signal Integrity: Ensures high signal integrity, reducing the risk of signal degradation and data loss.
  • Lower System Cost: Lowers system costs by reducing the number of cables and connectors required.
  • Enhanced System Reliability: Enhances system reliability through robust and efficient data transmission.
  • Easy Integration: Simplifies the design and integration process for various display systems.

Additional Details:

The THC63DV164 is engineered to support a variety of resolutions, including but not limited to WUXGA (1920x1200). It leverages LVDS technology to minimize electromagnetic interference (EMI) and ensure reliable data transfer even in challenging environments. The device also incorporates power-saving features to optimize energy efficiency. It is commonly used with companion receiver chips to create a complete video transmission solution. The THC63DV164 operates within a broad temperature range, typically from -20°C to +85°C, making it suitable for diverse operating conditions. It complies with industry standards for digital video transmission, ensuring compatibility with a wide range of display devices and systems.

You May Also Be Interested in

Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess