EN
  • EN
  • DE

PS9122-AX

Part No PS9122-AX
Manufacturer CEL
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPN COLLECTOR 5SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Bulk
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 20mA
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 700ns, 500ns
Rise and Fall Time 60ns, 70ns
Forward Voltage 1.6V
Continuous forward current- Max 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 5-SO
Win Source Part Number 281505-PS9122-AX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9122-AX CAD Model

Description

The PS9122-AX is a high-speed, high-CMR (Common Mode Rejection) photocoupler from CEL (California Eastern Laboratories), designed for applications that require robust electrical isolation in noisy environments. It features a GaAlAs LED at the input stage and a photodiode-transistor output, optimized for high-speed data transmission and excellent noise immunity. The "-AX" suffix typically denotes a surface-mount package.

Applications:

  • Industrial Automation: Provides isolation and noise rejection in communication interfaces for PLCs, motor drives, and other industrial equipment.
  • Inverter Control: Used in inverter circuits for motor control and power conversion, isolating control signals from high-voltage power stages.
  • Power Supplies: Isolates feedback signals in switching power supplies to improve stability and safety.
  • Data Communication: Enables isolated communication between devices in harsh electrical environments.
  • Measurement and Instrumentation: Provides galvanic isolation in measurement equipment to eliminate ground loops and improve accuracy.

Features:

  • High Common Mode Rejection (CMR): Excellent CMR performance ensures reliable operation in noisy environments.
  • High-Speed Switching: Optimized for fast data transfer rates.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Surface Mount Package (AX): Facilitates automated assembly and reduces board space.
  • Low Input Current: Minimizes power consumption.
  • TTL Compatible Output: Simplifies interfacing with digital logic circuits.

Benefits:

  • Enhanced Noise Immunity: High CMR ensures reliable operation even in environments with significant electrical noise.
  • Improved System Performance: High-speed switching enables faster data transfer rates.
  • Enhanced Safety: High isolation voltage protects operators and equipment from hazardous voltages.
  • Reduced Power Consumption: Low input current contributes to energy-efficient designs.
  • Simplified Manufacturing: Surface-mount package simplifies automated assembly processes.

Additional Details:

The PS9122-AX is typically packaged in a small outline (SO) package suitable for surface mounting. Key electrical parameters include forward current (IF) for the LED, collector-emitter voltage (VCEO) for the output transistor, isolation voltage (BV), and common-mode rejection ratio (CMR). The switching speed is characterized by turn-on time (ton) and turn-off time (toff). Refer to the manufacturer's datasheet for specific values and recommended operating conditions. The "-AX" suffix denotes a specific package and may also indicate a particular tape and reel configuration for automated assembly. This device is generally RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
2.7V~5.5V DC SOP-5 Logic Output Optoisolators RoHS
Lowest to $0.3208
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7882 $58.5522
51+ $2.2881 $116.6931
79+ $2.2164 $175.0956
108+ $2.1448 $231.6384
140+ $2.0744 $290.4160
187+ $1.8596 $347.7452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess