EN
  • EN
  • DE

PS2703-1-F3-A(LK)

Part No PS2703-1-F3-A(LK)
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352180-PS2703-1-F3-A(LK)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2703-1-F3-A(LK) CAD Model

Description

The PS2703-1-F3-A(LK) is a high-isolation, single-channel, surface-mount optocoupler manufactured by CEL (California Eastern Laboratories). This device is designed to provide electrical isolation between input and output circuits, making it suitable for various applications where safety and signal integrity are critical.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverters: Protects control circuitry from high-voltage power stages.
  • Power Supplies: Provides isolation in feedback and control loops.
  • Factory Automation Equipment: Enhances system reliability and safety.
  • General Purpose Isolation: Used wherever galvanic isolation is required.

Features

  • High Isolation Voltage: Offers significant protection against voltage transients.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Compact Design: Allows for high-density mounting.
  • Operating Temperature Range: Suitable for industrial environments.
  • Current Transfer Ratio (CTR): Specified to ensure reliable signal transfer.

Benefits

  • Enhanced Safety: Prevents electrical shock and equipment damage.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges.
  • Simplified Design: Enables easier integration into existing systems.
  • Reduced Board Space: Compact package optimizes PCB layout.

Additional Details

The PS2703 series utilizes an LED as the input light source and a phototransistor on the output side to facilitate signal transfer across the isolation barrier. The '1' in the part number indicates it's a single-channel device. The 'F3' likely denotes a specific lead forming or tape and reel option. The 'A(LK)' likely represents specific electrical characteristics and packing information.

The current transfer ratio (CTR) is a critical parameter for optocouplers, indicating the efficiency of the signal transfer. Designers should consult the datasheet for the specific CTR range for this part number to ensure compatibility with their circuit requirements. The isolation voltage is also a key specification, defining the maximum voltage the optocoupler can withstand between its input and output without breakdown. The operating temperature range will determine suitability for different applications.

Careful consideration should be given to the biasing resistors and other external components used with the PS2703-1-F3-A(LK) to optimize its performance and ensure reliable operation. Datasheets and application notes from CEL provide valuable guidance on circuit design and component selection.

You May Also Be Interested in

Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
475+ $0.2437 $115.7575
740+ $0.2345 $173.5300
1,060+ $0.2183 $231.3980
1,375+ $0.2102 $289.0250
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess