EN
  • EN
  • DE
  • IT

PS2703-1-E3

Part No PS2703-1-E3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352178-PS2703-1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2703-1-E3 CAD Model

Description

The PS2703-1-E3 is a single-channel, high-speed Optocoupler manufactured by CEL (California Eastern Laboratories). It's designed for applications requiring high-speed data transmission and robust electrical isolation. The 'E3' suffix indicates that the device is compliant with RoHS (Restriction of Hazardous Substances) environmental standards.

Applications:

  • Digital Logic Isolation: Used to isolate digital signals between circuits with different voltage levels or ground potentials.
  • Microprocessor System Interfaces: Provides isolation between microprocessors and peripheral devices.
  • Switching Power Supplies: Used in feedback control loops for isolating control signals.
  • High-Speed Data Transmission: Suitable for isolating data lines in high-speed communication systems.
  • Industrial Control Systems: Provides isolation for input/output modules in industrial environments.

Features:

  • High-Speed Operation: Offers fast switching speeds, enabling high data transfer rates.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • RoHS Compliant: Meets environmental regulations, ensuring eco-friendly operation.
  • Compact Package: Designed for surface mount assembly, saving board space.
  • Low Input Current: Requires a low input current for activation, reducing power consumption.

Benefits:

  • Improved System Performance: High-speed operation allows for faster and more efficient data transmission.
  • Enhanced Safety: High isolation voltage protects against electrical shock and equipment damage.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.
  • Space Saving: Compact package allows for high-density board layouts.
  • Reduced Power Consumption: Low input current minimizes power usage, leading to energy savings.

Additional Details:

The PS2703-1-E3 utilizes an LED on the input side and a phototransistor on the output side to achieve optical isolation. It boasts a fast switching speed and a high isolation voltage, making it suitable for demanding applications. The 'E3' suffix confirms its compliance with RoHS environmental regulations. Specifications typically include a high isolation voltage (often 5 kVrms or higher), a fast switching time, a specified current transfer ratio (CTR), and a defined operating temperature range. The package is usually a small outline package (SOP) designed for surface mount technology (SMT). Always refer to the manufacturer's datasheet for comprehensive electrical characteristics, performance specifications, safety certifications, and application recommendations.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess