EN
  • EN
  • DE

LTC6431AIUF-15#PBF

Part No LTC6431AIUF-15#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
-3db Bandwidth 2GHz
Current - Supply 85.1mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series LTC6431
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812677-LTC6431AIUF-15#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6431AIUF-15#PBF CAD Model

Description

The LTC6431AIUF-15#PBF is a high-performance, differential gain block amplifier designed by Linear Technology. This device is specifically engineered to deliver exceptional linearity and noise performance at frequencies up to 1.5GHz. It is ideally suited for a wide range of applications, including telecommunications infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it versatile for various RF and IF applications.
  • High Linearity: It offers excellent OIP3 (Output Third-Order Intercept Point) performance, which is critical for maintaining signal fidelity in complex signal environments.
  • Low Noise Figure: With a low noise figure, this amplifier ensures minimal added noise to the signal chain, preserving signal-to-noise ratio (SNR).
  • Differential Inputs and Outputs: The differential nature of the inputs and outputs provides improved signal integrity and reduced susceptibility to common-mode noise.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power supply design.
  • High Gain: With a fixed gain of 15dB, the LTC6431AIUF-15#PBF can amplify weak signals to usable levels without the need for additional gain stages.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Active Antenna Arrays
  • Software Defined Radios (SDR)
  • Military and Space

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6431AIUF-15#PBF is no exception. It is housed in a 16-lead QFN package that is both compact and robust, ensuring reliable operation in demanding environments. The part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

Conclusion

The LTC6431AIUF-15#PBF from Linear Technology is a top-of-the-line differential gain block amplifier that offers a unique combination of high linearity, low noise, and wide frequency range. Its performance and quality make it an excellent choice for designers looking to enhance the capabilities of their high-frequency signal chains.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1381 $52.2762
5+ $21.4467 $107.2335
8+ $20.7765 $166.2120
10+ $20.1063 $201.0630
13+ $19.4361 $252.6693
18+ $17.4254 $313.6572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess