EN
  • EN
  • DE
  • IT

PS2506

Part No PS2506
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE AC INPUT, DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352047-PS2506
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2506 CAD Model

Description

The PS2506 is a multi phototransistor coupler manufactured by CEL (California Eastern Laboratories, now Renesas Electronics America). This optocoupler provides electrical isolation between input and output circuits, ensuring safe and reliable signal transfer. It features an infrared LED as its input and a phototransistor as its output, enabling direct current transfer with a high degree of isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • Inverter Control: Provides isolation in inverter circuits for motor control and power supplies.
  • Factory Automation: Isolates control signals in automated machinery to protect sensitive electronics from high voltage surges and noise.
  • Power Supplies: Ensures isolation between the primary and secondary sides of power supplies, enhancing safety.
  • Measurement Equipment: Used for isolating measurement circuits from high-voltage components.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, typically several kilovolts.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Compact Package: Space-saving design for high-density applications.
  • Low Input Current: Requires minimal input current for operation, reducing power consumption.
  • High-Speed Switching: Suitable for applications requiring fast signal transmission.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Enhanced Safety: Protects sensitive electronic components from high-voltage transients and electrical noise.
  • Improved System Reliability: Reduces the risk of ground loops and electrical interference, enhancing overall system stability.
  • Simplified Design: Facilitates the design of isolated circuits, reducing component count and board space.
  • Increased Performance: High CTR and fast switching speeds ensure efficient and reliable signal transfer.
  • Compliance with Standards: Meets industry safety and environmental standards, ensuring regulatory compliance.

Additional Details:

The PS2506 optocoupler is typically housed in a standard DIP (Dual In-Line Package), simplifying PCB mounting. It operates over a wide temperature range. Key specifications include a high isolation voltage (e.g., 5 kVrms), a forward current (IF) rating (e.g., 20 mA), and a collector-emitter voltage (VCEO) rating. The CTR is an important parameter. It is a robust and reliable isolation barrier in various industrial and consumer electronics.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess