EN
  • EN
  • DE

CN7130-1200WG640I-AAP-G

Part No CN7130-1200WG640I-AAP-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052835-CN7130-1200WG640I-AAP-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN7130-1200WG640I-AAP-G CAD Model

Description

The CN7130-1200WG640I-AAP-G is a multi-core processor from Cavium's Octeon CN71xx family. These processors are designed for networking, security, and storage applications, offering high performance and energy efficiency. The CN7130 features multiple MIPS64 cores, integrated hardware accelerators, and a variety of I/O interfaces.

Applications

  • Wireless networking
  • Enterprise networking
  • Security appliances
  • Storage controllers
  • Data center applications
  • Network attached storage (NAS) devices
  • Routers and switches

Features

  • Quad-Core MIPS64 Architecture: Provides high performance for demanding workloads.
  • 1.2 GHz Clock Speed: Enables fast processing speeds.
  • Integrated Hardware Accelerators: Includes hardware acceleration for security, networking, and storage tasks.
  • DDR3 Memory Interface: Supports high-speed DDR3 memory.
  • Multiple I/O Interfaces: Offers a variety of interfaces, including Ethernet, PCIe, and USB.
  • Advanced Power Management: Optimizes power consumption for energy efficiency.

Benefits

  • High Performance: Delivers excellent performance for networking, security, and storage applications.
  • Energy Efficiency: Minimizes power consumption, reducing operating costs.
  • Scalability: Can be used in a variety of applications, from small-scale devices to large-scale systems.
  • Security: Includes hardware-based security features to protect sensitive data.
  • Simplified Design: Provides a comprehensive set of features that simplify system design.

Additional Details

The CN7130-1200WG640I-AAP-G processor integrates security accelerators for IPsec, SSL, and other security protocols. It supports virtualization and offers advanced power management features to optimize energy efficiency. The part number specifies a 1.2 GHz clock speed. The integrated interfaces typically include multiple Gigabit Ethernet ports. Consult the datasheet for specific details on memory support, I/O configuration, and power consumption.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess