EN
  • EN
  • DE

CN6130-1000BG868-AAP-G

Part No CN6130-1000BG868-AAP-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description IC Octeon II CN61XX Multi-core MIPS64 Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1052820-CN6130-1000BG868-AAP-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN6130-1000BG868-AAP-G CAD Model

Description

The Cavium CN6130-1000BG868-AAP-G is a multi-core processor that is part of Cavium's OCTEON II family. This processor is designed for high-performance networking and security applications. It features multiple MIPS64 cores and a wide array of integrated hardware accelerators to optimize packet processing, security, and storage workloads.

Applications

  • Network Appliances: Routers, switches, and firewalls.
  • Security Appliances: Intrusion detection and prevention systems (IDS/IPS), VPN gateways.
  • Storage Appliances: Network-attached storage (NAS) devices, storage controllers.
  • Wireless Infrastructure: Wireless LAN controllers, base stations.
  • Cloud Computing: Servers and data centers.

Features

  • Eight MIPS64 cores, each operating at 1.0 GHz.
  • Integrated hardware accelerators for packet processing, including deep packet inspection (DPI) and quality of service (QoS).
  • Security acceleration for cryptographic algorithms like AES, DES, 3DES, SHA-1, SHA-2, and RSA.
  • DDR3 memory controller with support for ECC memory.
  • Extensive I/O connectivity, including Gigabit Ethernet ports, PCI Express interfaces, and USB ports.
  • Hardware virtualization support.
  • Power management features for energy efficiency.

Benefits

  • High Performance: Multi-core architecture and hardware acceleration deliver exceptional performance for demanding workloads.
  • Enhanced Security: Integrated security accelerators enable robust security without performance degradation.
  • Scalability: Suitable for a wide range of applications, from small-scale appliances to large-scale data centers.
  • Reduced Power Consumption: Power management features optimize energy efficiency and reduce operating costs.
  • Simplified Development: Comprehensive software development kit (SDK) and tools accelerate application development.

Additional Details

The CN6130-1000BG868-AAP-G is typically packaged in a BGA (Ball Grid Array) for surface mount assembly onto printed circuit boards. It supports a wide range of operating systems, including Linux. Its robust feature set and high performance make it a popular choice for network and security appliance vendors.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.0768 $364.0768
2+ $326.4134 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess