EN
  • EN
  • DE

CN5860LP-600BG1521I-SCP-Y-G

Part No CN5860LP-600BG1521I-SCP-Y-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820851-CN5860LP-600BG1521I-SCP-Y-G
Ultra Librarian 3D Model Ultra Librarian CN5860LP-600BG1521I-SCP-Y-G CAD Model

Description

The Cavium CN5860LP-600BG1521I-SCP-Y-G is a multi-core MIPS64 processor optimized for low-power operation and high performance in embedded networking and security applications. This processor integrates multiple MIPS64 cores, advanced I/O interfaces, and hardware acceleration engines to deliver high throughput and power efficiency.

Applications

  • Network Security Appliances
  • Wireless Gateways
  • Storage Controllers
  • Service Routers
  • Industrial Automation

Features

  • Octeon CN5860LP Processor
  • 600 MHz Clock Speed
  • Eight MIPS64 Cores
  • Low Power Design
  • 1521-Pin Package
  • DDR2 Memory Controller
  • Multiple Gigabit Ethernet Ports
  • PCIe Interface
  • Hardware Acceleration for Security, Compression, and Packet Processing

Benefits

  • High throughput for demanding network applications.
  • Low power consumption reduces operating costs and extends battery life.
  • Integrated security features enhance network security.
  • Flexible I/O options support diverse connectivity requirements.
  • Scalable performance with multiple cores.

Technical Specifications

The CN5860LP-600BG1521I-SCP-Y-G is an Octeon CN5860LP processor with eight MIPS64 cores running at 600 MHz. It features a DDR2 memory controller for high-speed memory access. The processor incorporates hardware acceleration engines for security protocols (e.g., IPSec, SSL), compression algorithms, and packet processing tasks. It also includes multiple Gigabit Ethernet ports and a PCIe interface for high-speed connectivity. The package is a 1521-pin BGA. The "LP" designation indicates low-power operation, making it suitable for energy-sensitive applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess