EN
  • EN
  • DE

LTC2637HMS-LZ10#PBF

Part No LTC2637HMS-LZ10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP / 10 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Number of D/A Converters 8
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2637HMS-LZ10#PBF-ND,505-LTC2637HMS-LZ10#PBF,-2735-LTC2637HMS-LZ10#PBF
Standard Package 37
Win Source Part Number 1323111-LTC2637HMS-LZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637HMS-LZ10#PBF CAD Model

Description

Product Overview: LTC2637HMS-LZ10#PBF

The LTC2637HMS-LZ10#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver superior performance for advanced industrial, automotive, and communication systems. This DAC features eight independent DAC channels, each capable of converting digital input signals into finely tuned analog outputs with excellent accuracy and stability.

Key Features

  • Resolution: 12-bit octal DAC, providing fine-grain control over the analog output.
  • Interface: I²C-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Output Range: Flexible reference input allows for a wide range of output voltages, accommodating various application requirements.
  • Integrated Precision: On-chip precision output buffers stabilize the output and reduce the need for external components.
  • Power Efficiency: Low power operation makes it ideal for battery-powered devices and energy-sensitive applications.
  • Packaging: Housed in a compact 16-lead MSOP package, the LTC2637HMS-LZ10#PBF is designed for space-constrained applications.

Performance Advantages

The LTC2637HMS-LZ10#PBF sets itself apart with its exceptional performance in terms of linearity and noise, ensuring precise and stable analog outputs. The device's high-resolution DACs provide smooth and accurate signal conversion, which is crucial for high-performance control systems and sensitive measurement equipment.

Applications

With its robust feature set, the LTC2637HMS-LZ10#PBF is an excellent choice for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Automotive Systems
  • Portable Instrumentation
  • Communication Infrastructure

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2637HMS-LZ10#PBF is backed by comprehensive technical support and documentation, ensuring that designers can integrate this DAC into their systems with confidence and achieve optimal performance.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess