EN
  • EN
  • DE

CN5860LP-600BG1521-SCP-Y-G

Part No CN5860LP-600BG1521-SCP-Y-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820852-CN5860LP-600BG1521-SCP-Y-G
Ultra Librarian 3D Model Ultra Librarian CN5860LP-600BG1521-SCP-Y-G CAD Model

Description

The CN5860LP-600BG1521-SCP-Y-G is a low-power multi-core processor from Cavium's Octeon CN58XX family. This processor is optimized for applications where power efficiency is critical without sacrificing significant performance. Like other CN58XX processors, it features multiple MIPS64 cores, hardware acceleration for networking and security tasks, and a variety of I/O interfaces.

Applications:

  • Network Security Appliances: Firewalls, intrusion detection systems (IDS), and intrusion prevention systems (IPS).
  • Wireless LAN Controllers: Managing and securing wireless networks with a focus on power efficiency.
  • Storage Networking: Enabling energy-efficient storage solutions.
  • Industrial Control Systems: Applications requiring low power and high reliability.

Features:

  • Multi-core MIPS64 architecture: Provides parallel processing capabilities.
  • Hardware acceleration engines: Offloads CPU-intensive tasks, improving energy efficiency.
  • Integrated security features: Supports encryption, decryption, and authentication protocols.
  • Extensive I/O interfaces: Provides connectivity options for Ethernet, USB, and other peripherals.
  • Low power design: Optimized for energy-efficient operation.

Benefits:

  • Improved energy efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced security: Protects against network threats and ensures data confidentiality.
  • Simplified development: Provides a comprehensive software development kit (SDK) for application development.
  • Increased scalability: Supports a wide range of network configurations and traffic volumes.

Additional Details:

The CN5860LP-600BG1521-SCP-Y-G operates at a clock speed of 600 MHz. It is characterized by its low power consumption. The processor features hardware accelerators for cryptography, packet processing, and quality of service (QoS) management. It also supports various memory interfaces. Cavium provides extensive software support, including drivers, libraries, and example applications. This low-power variant of the Octeon CN58XX family is well-suited for applications where energy efficiency is a key requirement, such as battery-powered devices and environmentally sensitive deployments.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $902.7778 $902.7778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess