EN
  • EN
  • DE

LENOVO 00Y8688 - Intel Xeon 10C Processor Model E5-2658v2 95W 2.4GH

Part No LENOVO 00Y8688 - Intel Xeon 10C Processor Model E5-2658v2 95W 2.4GH
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2658 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426584-LENOVO 00Y8688 - Intel Xeon 10C Processor Model E5-2658v2 95W 2.4GH
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8688 - Intel Xeon 10C Processor Model E5-2658v2 95W 2.4GH CAD Model

Description

The LENOVO 00Y8688 is powered by the Intel Xeon 10C Processor Model E5-2658v2, a robust and highly capable CPU designed for enterprise-level servers and workstations. With a thermal design power (TDP) of 95W, this processor is built to deliver exceptional performance for demanding applications and workloads. Operating at 2.4 GHz and featuring 10 cores, the E5-2658v2 is adept at handling parallel computing tasks, making it an excellent choice for scientific computations, data analytics, high-performance computing (HPC) environments, and more. The inclusion of advanced Intel technologies such as Intel Virtualization Technology (VT-x), Intel Turbo Boost Technology, and Intel Hyper-Threading Technology enables the processor to offer superior virtualization capabilities, dynamically scale performance based on the demands of the workload, and efficiently manage multitasking. Furthermore, it supports Intel's Trusted Execution Technology, laying a foundation for secure server operation by protecting against software-based attacks and ensuring the integrity of the computing environment. The LENOVO 00Y8688, with the Intel Xeon E5-2658v2 processor at its core, provides a powerful and reliable solution for businesses that require high levels of computing performance, scalability, and data security.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess