The CN5650-750BG1217-NSP-Y-G is a multi-core processor manufactured by Cavium (now Marvell), a leading provider of semiconductor products for networking, communications, and data center infrastructure. This processor is designed for high-performance networking applications. It is part of the Octeon II family of processors.
Applications
- Network security appliances
- Wireless base stations
- Data center switches and routers
- Storage systems
- Deep packet inspection (DPI)
Features
- Multi-core architecture (likely 4-8 cores)
- High clock speed (750 MHz as indicated by '750BG1217')
- Advanced security features
- Integrated hardware accelerators for networking and security
- High-speed I/O interfaces (e.g., Gigabit Ethernet, PCI Express)
Benefits
- Increased network throughput
- Enhanced security
- Reduced latency
- Improved quality of service (QoS)
- Scalable performance
Additional Details
The CN5650-750BG1217-NSP-Y-G processor features multiple MIPS64 cores, providing significant processing power for demanding network applications. The 'NSP' in the name suggests network security protocol support, including hardware acceleration for encryption, decryption, and authentication. The 'BG1217' likely indicates a specific package type (Ball Grid Array with 1217 pins). Cavium (Marvell) provides detailed datasheets and technical documentation for its processors, including specifications on clock speed, power consumption, memory interfaces, and I/O capabilities. The processor is designed to accelerate network processing tasks, such as packet inspection, intrusion detection, and VPN termination. Its high-speed I/O interfaces enable seamless connectivity to network interfaces and other peripherals. The multi-core architecture enables parallel processing, maximizing performance and efficiency. The CN5650 supports a rich set of networking protocols, enabling the development of advanced network applications. Hardware acceleration for encryption/decryption provides strong network security performance.