EN
  • EN
  • DE

DELL 540-BBML - X710-DA2 10G SFP+ 2PORT PCI-E 540-BBML

Part No DELL 540-BBML - X710-DA2 10G SFP+ 2PORT PCI-E 540-BBML
Manufacturer Dell
Catalog Spare Parts
Description DELL 540-BBML. Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 10000 Mbit/s. Product colour: Multicolour
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1396832-DELL 540-BBML - X710-DA2 10G SFP+ 2PORT PCI-E 540-BBML
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BBML - X710-DA2 10G SFP+ 2PORT PCI-E 540-BBML CAD Model

Description

The DELL 540-BBML, also known as the X710-DA2, is a high-performance 10G SFP+ 2-port PCI-E network adapter designed to meet the demanding connectivity requirements of modern data centers and enterprise networks. This network adapter offers dual SFP+ ports that support 10GbE over fiber, enabling high-speed network connections and efficient data transfers. It is ideal for applications requiring high bandwidth, such as virtualization, high-performance computing (HPC), and database applications. Engineered for reliability and performance, the DELL 540-BBML network adapter seamlessly integrates into Dell servers and workstations, offering a straightforward solution for upgrading network performance. Its PCI Express (PCI-E) interface ensures compatibility with a wide range of server models and provides a high-speed connection to the server's motherboard, maximizing data throughput and reducing network bottlenecks. The adapter supports advanced networking features such as VLAN tagging, Quality of Service (QoS), and jumbo frames, enhancing network efficiency and allowing for the optimization of network traffic. Additionally, it includes support for iSCSI and FCoE, enabling the convergence of storage and network traffic on a single infrastructure. The DELL 540-BBML network adapter is built to Dell's high-quality standards, ensuring durability and reliability in demanding server environments. Its low-profile design allows for easy installation in both standard server slots and low-profile slots, offering flexibility for various server configurations. In conclusion, the DELL 540-BBML - X710-DA2 10G SFP+ 2-port PCI-E network adapter is a powerful and versatile solution for enhancing network connectivity and performance in Dell servers. Offering high-speed 10GbE connectivity, advanced features, and reliable performance, it is an essential component for businesses looking to improve their network infrastructure's speed and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K835-C361 - Front Bezel Rack
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FTSA3C40136288 - Front VGA / LAN Module
Need more? Email Us
Fujitsu Electronics America, Inc.
SAS Expander Board 24x 2.5-inch HDDs (Rev. E)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3750-R4 - RDX Drive RDX-514B (3.5-inch, USB 3.0)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU C26361-K644-Z598 - Front Panel Module for 2.5-inch versions
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3857-R5 - Removable Disk USB Drive Tandberg RDX-35B 160 GB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess