EN
  • EN
  • DE

CN5010-500BG564-CP-G

Part No CN5010-500BG564-CP-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description Embedded Processor 564-Pin HSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 564
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1004349-CN5010-500BG564-CP-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5010-500BG564-CP-G CAD Model

Description

The CN5010-500BG564-CP-G is a multi-core processor from Cavium Networks, likely belonging to their Octeon family. These processors are tailored for networking, security, and storage applications, integrating multiple CPU cores, hardware acceleration engines, and high-speed I/O capabilities.

Applications

  • Network Security Appliances: Firewalls, intrusion detection systems (IDS), intrusion prevention systems (IPS), and VPN gateways.
  • Wireless Networking: Wireless LAN controllers, access points, and wireless routers for enterprise and SMB networks.
  • Storage Solutions: Network-attached storage (NAS) devices, storage controllers, and data backup appliances.
  • Control Plane Processing: Handling routing protocols, network management, and control functions in networking equipment.
  • Industrial Automation: Embedded systems for industrial control, automation, and monitoring.

Features

  • Multi-Core Architecture: Features multiple MIPS-based processor cores for parallel processing.
  • Hardware Acceleration: Includes dedicated hardware engines for encryption/decryption, packet processing, and QoS.
  • High-Speed I/O: Supports Gigabit Ethernet, USB, and other high-bandwidth interfaces.
  • Security Features: Provides hardware-based security features for secure boot and data protection.
  • Energy Efficiency: Designed for low power consumption, suitable for embedded applications.

Benefits

  • Enhanced Performance: Delivers high-speed network performance and accelerated security processing.
  • Increased Security: Protects network infrastructure and data from threats with integrated security features.
  • Scalability: Offers a scalable platform for growing network demands.
  • Simplified Management: Reduces management overhead with integrated management features.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost for a variety of applications.

Additional Details

The CN5010-500BG564-CP-G operates at a clock speed of 500 MHz. The BG564 refers to a BGA (Ball Grid Array) package with 564 pins. 'CP' and 'G' might represent specific feature configurations. These processors are specifically designed to offload computation-heavy tasks from the primary processing cores to dedicated hardware engines, thereby optimizing overall system efficiency and responsiveness. Consult the official Cavium datasheets for detailed specifications on core count, memory interface, and power consumption.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess