EN
  • EN
  • DE

CN5010-300BG564I-SCP-G

Part No CN5010-300BG564I-SCP-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1052804-CN5010-300BG564I-SCP-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5010-300BG564I-SCP-G CAD Model

Description

The CN5010-300BG564I-SCP-G is a multi-core processor manufactured by Cavium, now part of Marvell. This processor likely belongs to their Octeon line, designed for networking, security, and storage applications requiring high performance and advanced features.

Applications:

  • Network Security Appliances: Utilized in firewalls, intrusion detection systems, and VPN gateways.
  • Storage Controllers: Employed in network-attached storage (NAS) devices and storage arrays.
  • Wireless Base Stations: Integrated into wireless access points and base stations for high-speed data processing.
  • Data Center Networking: Used in switches, routers, and load balancers within data centers.
  • Service Provider Equipment: Found in edge routers, broadband access devices, and set-top boxes.

Features:

  • Multi-Core Processing: Features multiple CPU cores for parallel processing and enhanced performance.
  • Hardware Acceleration: Includes dedicated hardware accelerators for cryptography, packet processing, and deep packet inspection.
  • Integrated Security Features: Supports encryption, decryption, and authentication protocols for secure communication.
  • High-Speed Interfaces: Provides Gigabit Ethernet, PCIe, and USB interfaces for connectivity.
  • Power Efficiency: Designed for low power consumption, minimizing operating costs.

Benefits:

  • High Performance: Delivers high throughput and low latency for demanding networking applications.
  • Enhanced Security: Protects against network threats with hardware-accelerated security features.
  • Reduced Power Consumption: Minimizes energy usage, reducing operating expenses.
  • Scalable Architecture: Supports a wide range of networking and storage applications.
  • Simplified Development: Provides comprehensive software development tools and libraries.

Additional Details:

The exact specifications for the CN5010-300BG564I-SCP-G, such as the number of cores, clock speed, memory interface, and specific hardware accelerators, will be detailed in the official Cavium/Marvell documentation. Typically, Octeon processors are designed to offload computationally intensive tasks from the CPU cores, allowing for optimized performance in networking and security applications. The integrated security features provide hardware-based support for encryption algorithms like AES, SHA, and RSA, enabling secure communication and data storage. High-speed interfaces like Gigabit Ethernet and PCIe allow for seamless connectivity to other network devices and peripherals. Please refer to the official datasheet for precise specifications and configuration details before implementation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess