EN
  • EN
  • DE

CAT93C66PI-2.7

Part No CAT93C66PI-2.7
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980760-CAT93C66PI-2.7
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C66PI-2.7 CAD Model

Description

The CAT93C66PI-2.7 is a 4kb Microwire Serial EEPROM manufactured by Catalyst Semiconductor. It is organized as either 256 x 16-bit words or 512 x 8-bit words, selectable through the ORG pin. This device features a simple serial interface using the Microwire protocol, facilitating easy integration in various applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Remote controls
  • Appliance control
  • Data storage for microcontrollers

Features

  • 4Kb Serial EEPROM: Configurable as 256 x 16 or 512 x 8 bits.
  • Microwire Interface: Compatible with standard Microwire protocol.
  • Low Voltage Operation: Operates from a single 2.7V to 5.5V supply.
  • Low Power Consumption: Offers low active and standby current.
  • Self-Timed Write Cycle: Internal timer for automatic write cycle completion.
  • Write Protect Feature: Hardware write protection for the entire memory array.
  • High Reliability: Offers excellent endurance and data retention.
  • Package Options: Available in PDIP and SOIC packages.

Benefits

  • Easy Integration: The Microwire interface simplifies integration with microcontrollers.
  • Low Power: Suitable for battery-powered applications.
  • Data Retention: Ensures long-term data storage without data loss.
  • Write Protection: Prevents accidental data corruption.
  • Flexible Configuration: Configurable memory organization to suit various needs.

Additional Details

The CAT93C66PI-2.7 utilizes a 3-wire Microwire interface consisting of Serial Data Input (DI), Serial Data Output (DO), and Serial Clock (SK) lines. The device also includes a Chip Select (CS) pin to enable communication. The organization of the memory (256 x 16 or 512 x 8) is determined by the voltage level applied to the ORG pin. The CAT93C66PI-2.7 is available in different temperature ranges for diverse operating environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0159
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess