The CAT93C57PI is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device manufactured by Catalyst Semiconductor. It is a 256 x 16-bit (or 512 x 8-bit, configurable) non-volatile memory chip commonly used for storing small amounts of configuration data and parameters in a variety of electronic systems.
Applications:
- Consumer Electronics
- Industrial Controls
- Automotive Electronics
- Instrumentation
- Data Storage for Small Embedded Systems
Features:
- 256 x 16-bit or 512 x 8-bit organization (selectable)
- Serial Interface (Microwire)
- Low Voltage Operation
- Self-Timed Erase/Write Cycle
- High Reliability
Benefits:
- Non-Volatile Storage: Data is retained even when power is removed, ensuring reliable storage of critical configuration information.
- Easy to Interface: The Microwire serial interface simplifies integration with microcontrollers and other digital systems.
- Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
- Reprogrammable: Data can be erased and rewritten multiple times, allowing for flexible configuration updates.
- Compact Size: Small package allows for easy integration into space-constrained designs.
The CAT93C57PI is a reliable and cost-effective EEPROM solution for storing small amounts of data in a wide range of applications. Its serial interface, low power consumption, and non-volatile storage capabilities make it a popular choice for embedded systems requiring persistent memory. The device allows designers to store parameters and configuration settings which need to persist after power cycling.