The CAT5241JI-00 is a dual-channel, 256-tap digitally programmable potentiometer (DPP) from Catalyst Semiconductor. This device enables precise electronic resistance adjustment through a digital interface. It is designed for applications where automated calibration, remote control, or high-resolution adjustment is necessary.
Applications:
- Automated Calibration Systems: Used in automated systems to calibrate sensors and other electronic components.
- LCD Contrast and Brightness Control: Employed for precise control of contrast and brightness levels in LCD displays.
- Audio Volume and Tone Control: Integrated into audio equipment for digital volume and tone adjustments.
- Power Supply Adjustment: Utilized for fine-tuning the output voltage and current in power supplies.
- LED Lighting Control: Used in LED lighting systems to adjust brightness and color mixing.
Features:
- Dual Channel: Features two independent digitally programmable potentiometers in a single package.
- 256 Taps: Each channel offers 256 tap points for high-resolution resistance adjustment.
- SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for digital communication.
- Non-Volatile Memory: Stores wiper positions in non-volatile memory, retaining settings even after power is removed.
- Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
Benefits:
- Precise Adjustment: High-resolution adjustment enables precise and repeatable settings.
- Remote Control: Can be controlled remotely through a microcontroller or other digital device.
- Stable Settings: Non-volatile memory ensures that settings are retained after power loss.
- Space Saving: Integrates two potentiometers into a single package, saving board space.
- Automated Calibration: Simplifies automated calibration processes.
Additional Details:
The CAT5241JI-00 typically operates with a supply voltage between 2.5V and 5.5V. It supports SPI modes 0 and 3. The non-volatile memory is typically rated for several thousand write cycles. Due to its 'END-OF-LIFE' status, availability may be limited and alternative parts should be considered for new designs.