EN
  • EN
  • DE

SDINADF4-32G-H

Part No SDINADF4-32G-H
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837016-SDINADF4-32G-H
Ultra Librarian 3D Model Ultra Librarian SDINADF4-32G-H CAD Model

Description

The SanDisk SDINADF4-32G-H is an embedded flash memory solution, specifically an eMMC (embedded MultiMediaCard) NAND flash memory device. This component is designed to provide reliable and efficient storage in a compact form factor, suitable for a variety of applications.

Applications:

  • Smartphones: Functions as the primary storage for operating systems, applications, and user data.
  • Tablets: Stores the operating system, applications, and user files, including documents, photos, and videos.
  • Wearable Devices: Integrated into smartwatches and fitness trackers to store firmware, applications, and sensor data.
  • Digital Cameras: Provides storage for captured images and videos.
  • Embedded Systems: Used in various embedded systems requiring non-volatile storage.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility with various host systems.
  • NAND Flash Memory: Utilizes NAND flash memory technology for high storage density and non-volatile data retention.
  • 32GB Capacity: Offers a storage capacity of 32 gigabytes, suitable for storing a substantial amount of data and applications.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enabling fast boot times and application loading.
  • Managed NAND: Includes a built-in controller that manages flash memory operations, such as error correction, wear leveling, and bad block management.
  • Compact Form Factor: Designed in a small form factor, allowing for integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

Benefits:

  • Sufficient Storage: Offers adequate storage space for applications, user data, and multimedia content.
  • Fast Performance: Enables quick boot times and efficient application performance.
  • Reliable Data Storage: Provides reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems.
  • Compact Design: Suitable for use in space-limited devices.
  • Extended Battery Life: Contributes to longer battery life in portable devices through low power consumption.

Technical Specifications:

While exact specifications can vary, eMMC typically operates with a voltage range of 2.7V to 3.6V and functions within a temperature range of -25°C to +85°C. The interface speed often supports HS400. Refer to the product datasheet for precise technical specifications. The SanDisk SDINADF4-32G-H is designed for robust performance, balancing speed, capacity, and power efficiency.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,292 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess