The CAT3603HV2 is a high-voltage, high-efficiency, synchronous boost converter designed for driving white LEDs in LCD backlighting applications. It integrates a 40V power switch and a Schottky diode, minimizing external component count and solution size. The device features a wide input voltage range, allowing it to operate from various power sources.
Applications
- LCD Backlighting for mobile phones
- LCD Backlighting for digital cameras
- Portable media players
- Handheld devices
- General boost converter applications
Features
- High Efficiency: Up to 85%
- 40V Integrated Power Switch
- Wide Input Voltage Range: 2.5V to 5.5V
- Adjustable Output Voltage
- Internal Soft-Start
- Over-Voltage Protection
- Short-Circuit Protection
- Thermal Shutdown Protection
- Low Shutdown Current: <1μA
- Small Package: TDFN-10
Benefits
- High efficiency maximizes battery life in portable devices.
- Integrated power switch reduces external component count and cost.
- Wide input voltage range provides flexibility in power source selection.
- Small package enables compact solution size.
- Robust protection features ensure reliable operation.
The CAT3603HV2 uses a fixed-frequency PWM control scheme to achieve high efficiency and low output voltage ripple. The output voltage can be adjusted using an external resistor divider. The device also incorporates internal soft-start circuitry to limit inrush current during startup. Its comprehensive protection features, including over-voltage, short-circuit, and thermal shutdown, ensure reliable operation under various fault conditions. The CAT3603HV2 is available in a small TDFN-10 package, making it ideal for space-constrained applications.