EN
  • EN
  • DE

CAT34C02

Part No CAT34C02
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 2-Kb I2C EEPROM for DDR2 DIMM Serial Presence Detect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159036-CAT34C02
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT34C02 CAD Model

Description

The CAT34C02 is a 2K-bit Serial CMOS EEPROM, internally organized as 256 words of 8 bits each. It features a 400 kHz clock rate and supports the standard I2C protocol. This device is designed for applications requiring non-volatile memory storage with a simple two-wire interface.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, and TVs for storing user preferences and configuration data.
  • Industrial Control: Data loggers and sensors for storing calibration data and measurement results.
  • Automotive: Car radios and infotainment systems for storing station presets and system settings.
  • Medical Devices: Portable medical equipment for storing calibration data and settings.
  • Security Systems: Access control systems for storing user access codes and event logs.

Features

  • 2K-bit Serial CMOS EEPROM
  • Internally Organized as 256 x 8
  • Two-Wire Serial Interface (I2C)
  • 400 kHz Clock Rate
  • Schmitt Trigger, Filtered Inputs for Noise Suppression
  • Self-Timed Write Cycle
  • Write Protect Feature
  • 1,000,000 Program/Erase Cycles
  • 100 Year Data Retention
  • 8-Pin PDIP, SOIC, TSSOP, and TDFN Packages
  • RoHS Compliant

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is not lost.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient systems.
  • Easy to Interface: I2C interface simplifies integration with microcontrollers and other digital devices.
  • High Endurance: Withstands a large number of program/erase cycles, providing reliable performance over a long lifespan.
  • Data Protection: Write protect feature prevents accidental overwriting of data, ensuring data integrity.

Additional Details

The CAT34C02 operates over a voltage range of 1.8V to 5.5V, making it compatible with a wide range of systems. The device supports both standard and fast I2C modes. It is available in various packages, including PDIP, SOIC, TSSOP, and TDFN.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess