EN
  • EN
  • DE

CAT28C64BPI-15

Part No CAT28C64BPI-15
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 64K-Bit CMOS PARALLEL E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Catalyst Semiconductor
Win Source Part Number 1159020-CAT28C64BPI-15
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C64BPI-15 CAD Model

Description

The CAT28C64BPI-15 is a 64K (8K x 8) CMOS EEPROM from Catalyst Semiconductor. This is an older device, likely an END-OF-LIFE product. This EEPROM features a parallel interface, meaning data is transferred in parallel across multiple data lines. The '-15' likely indicates the access time in nanoseconds, making this a relatively fast EEPROM for its era.

Applications

  • Industrial control systems: Storage of firmware and configuration parameters in PLCs and other industrial controllers.
  • Telecommunications equipment: Storing configuration data in network devices and communication systems.
  • Embedded systems: Program storage and data logging in various embedded applications where high speed and non-volatility were required.
  • Instrumentation: Storage of calibration constants and measurement data in test and measurement equipment.
  • Early PCs and Computer Systems: BIOS storage and other critical system parameters.

Features

  • 64K (8K x 8) EEPROM: Provides 64 Kbits of non-volatile memory organized as 8K bytes.
  • Parallel interface: Allows for fast data transfer using a parallel bus.
  • Fast access time: Features a typical access time of 150 ns (as implied by '-15').
  • Automatic page write: Simplifies write operations by automatically handling page write timing.
  • Data protection: Built-in data protection features prevent accidental data corruption.
  • Low power CMOS technology: Minimizes power consumption compared to older EEPROM technologies.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Fast data access: Parallel interface and fast access time enable quick data retrieval.
  • Easy integration: Simple interface simplifies integration into existing systems.
  • Reliable data storage: Provides a robust and durable solution for storing critical data.
  • Cost-effective: Offers a cost-effective solution for non-volatile memory requirements in older designs.

Additional Details

The CAT28C64BPI-15 requires a 5V power supply for operation. The parallel interface typically consists of address lines, data lines, and control signals such as Chip Enable (CE), Output Enable (OE), and Write Enable (WE). Due to its END-OF-LIFE status, finding replacements or alternatives may be necessary for new designs. Consider modern serial EEPROMs or flash memory devices for comparable functionality with increased density and improved features.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess