EN
  • EN
  • DE

CAT28C64BJI-12

Part No CAT28C64BJI-12
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 64K-Bit CMOS PARALLEL E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Catalyst Semiconductor
Win Source Part Number 1159011-CAT28C64BJI-12
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT28C64BJI-12 CAD Model

Description

The CAT28C64BJI-12 is a 64Kb (8K x 8) CMOS EEPROM manufactured by Catalyst Semiconductor. This device is a high-performance Electrically Erasable Programmable Read-Only Memory featuring fast access times and low power consumption. It utilizes a JEDEC standard 28-pin DIP package and is designed for applications requiring non-volatile storage with in-system programmability.

Applications

  • Embedded Systems: Used in microcontrollers and embedded systems for storing configuration data, program code, and calibration parameters.
  • Industrial Controls: Employed in industrial automation equipment for storing machine settings, process parameters, and data logging information.
  • Telecommunications: Utilized in telecommunications equipment for storing network configuration, subscriber data, and system settings.
  • Aerospace and Defense: Integrated into aerospace and defense systems for storing critical data, software code, and configuration settings.
  • Medical Devices: Used in medical equipment for storing patient data, device settings, and diagnostic information.

Features

  • 64Kb (8K x 8) EEPROM: Provides 64 kilobits of non-volatile storage.
  • Fast Access Time: Offers a fast access time of 120ns, allowing for quick data retrieval.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • In-System Programmability: Allows for programming and erasing the memory while it is installed in the system.
  • JEDEC Standard 28-Pin DIP Package: Conforms to the JEDEC standard for easy integration into existing systems.
  • Automatic Page Write Operation: Simplifies the write operation by automatically writing a page of data.
  • Data Polling: Provides a method for determining when the write operation is complete.
  • Data Retention: Ensures long-term data retention, typically for 10 years or more.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access: Enables quick access to stored data.
  • In-System Programmability: Allows for easy updates and modifications without removing the device from the system.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Easy Integration: JEDEC standard package simplifies integration into existing designs.
  • Reliable Performance: Provides reliable data storage and retrieval.

Additional Details

The CAT28C64BJI-12 operates with a single 5V power supply. It features a page write mode, which allows for writing up to 64 bytes of data in a single operation. The device also includes a data polling feature, which allows the system to determine when the write operation is complete. The CAT28C64BJI-12 is available in a 28-pin JEDEC standard DIP package. It offers high endurance, with the ability to withstand a large number of erase/write cycles. The operating temperature range is typically from 0°C to +70°C. Consult the datasheet for detailed specifications, including timing diagrams, electrical characteristics, and pinout information.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess