Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820177-CAT25320VI
Ultra Librarian 3D Model Ultra Librarian CAT25320VI CAD Model

Description

The CAT25320VI is a 32-Kb SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by ON Semiconductor (formerly Catalyst Semiconductor). It is organized as 4K x 8 bits, accessed via a standard Serial Peripheral Interface (SPI). This EEPROM is ideal for storing configuration data, calibration constants, and other non-volatile information in various electronic systems where space is limited.

Applications:

  • Storing configuration settings in electronic devices: Used in televisions, audio equipment, and other consumer electronics.
  • Storing calibration data for sensors: Retains calibration values in industrial and automotive sensors.
  • Storing firmware updates: Used for storing small firmware updates in embedded systems.
  • Storing user preferences in appliances: Saves user settings in washing machines, refrigerators, and other appliances.
  • Storing system logs: Used to retain event data for debugging and diagnostics purposes.

Features:

  • 32-Kb (4096 x 8) EEPROM: Provides non-volatile storage for data.
  • Serial Peripheral Interface (SPI): Facilitates high-speed communication with microcontrollers.
  • Low Voltage Operation: Suitable for low-power applications and battery-powered devices.
  • Write Protection Features: Prevents accidental data modification.
  • Self-Timed Write Cycle: Simplifies the write process and reduces the need for external timing components.
  • High Reliability: Offers high endurance and data retention.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High-Speed Communication: SPI interface allows for fast data transfer.
  • Small Size: Compact packages save board space.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Reliable Data Storage: Ensures data integrity over a long period.

Additional Details:

The CAT25320VI is typically available in surface-mount packages such as SOIC and TSSOP. It requires proper power supply decoupling for reliable operation. Detailed specifications, including voltage ranges, operating temperature, and timing characteristics, are available in the product datasheet from ON Semiconductor. Programming and reading from the EEPROM are performed using standard SPI communication protocols.

You May Also Be Interested in

Broadcom Limited
CU FE OCTAL / CU FE Octal
Lowest to $17.5174
ECAD model for BCM52681B1IFBG
Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
TE Connectivity
DS13-1000 = RELAY
Lowest to $395.2750
ECAD model for DS13-1000
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Texas Instruments
IC DIGITAL VIDEO SOC
Need more? Email Us
ECAD model for DMVA2ZCED
Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4502 $65.2590
110+ $1.1901 $130.9110
170+ $1.1526 $195.9420
235+ $1.1151 $262.0485
300+ $1.0789 $323.6700
405+ $0.9663 $391.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention