EN
  • EN
  • DE

CAT24WC32JI-1.8TE13

Part No CAT24WC32JI-1.8TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051116-CAT24WC32JI-1.8TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC32JI-1.8TE13 CAD Model

Description

The CAT24WC32JI-1.8TE13 is a 32Kb (4096 bytes) Serial CMOS EEPROM manufactured by Catalyst Semiconductor. It is organized as 4096 x 8 bits and communicates via the I2C serial interface. This EEPROM is designed for low-voltage, low-power applications, providing reliable non-volatile storage for larger amounts of data compared to smaller EEPROMs. The 1.8 in the name specifies it works at 1.8V.

Applications:

  • Storing configuration settings in various electronic devices
  • Storing user profiles and preferences
  • Storing system logs and event data
  • Storing firmware updates
  • Data logging in industrial and medical equipment

Features:

  • 32Kb (4096 bytes) of EEPROM memory
  • I2C serial interface
  • Low-voltage operation (1.8V)
  • Low-power consumption
  • Write protect feature

Benefits:

  • Provides ample non-volatile storage for a variety of data types.
  • Simplifies interfacing with microcontrollers and other devices through the I2C interface.
  • Ideal for battery-operated and energy-sensitive applications.
  • Minimizes power drain, extending battery life.
  • Safeguards data from accidental modification.

Additional Details:

The CAT24WC32JI-1.8TE13 supports standard and fast I2C modes. The device features a page write mode, allowing for faster data writing. The write protect pin provides hardware-level protection against accidental writes. The TE13 suffix indicates tape and reel packaging, suitable for automated assembly processes. It is designed for a high number of write cycles. Detailed electrical characteristics, timing diagrams, and operating conditions are available in the device's datasheet. The larger storage capacity makes it suitable for applications requiring more persistent data storage compared to smaller EEPROMs. It includes a hardware write protection which is used to protect against unwanted memory writes which increases the reliability of the device.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess