EN
  • EN
  • DE

CAT24WC05UI

Part No CAT24WC05UI
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 2K/4K/8K/16K-Bit Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158951-CAT24WC05UI
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24WC05UI CAD Model

Description

The CAT24WC05UI is a 512-byte EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Catalyst Semiconductor. It is designed for serial communication using the I2C interface, offering a reliable and non-volatile storage solution for various applications. This EEPROM is organized as 64 pages of 8 bytes each, providing a structured memory space for data storage and retrieval. This device is marked as END-OF-LIFE, indicating that it's no longer in production, but may still be available through distributors or in existing systems.

Applications

  • Consumer electronics: Storage of configuration settings in TVs, set-top boxes, and audio equipment.
  • Industrial controls: Storing calibration data and parameters in industrial automation systems.
  • Medical devices: Non-volatile memory for storing patient data and device settings.
  • Automotive electronics: Storage of system parameters and diagnostic information in automotive control units.
  • Embedded systems: General-purpose storage in various embedded applications, such as data logging and firmware updates.

Features

  • 512-byte EEPROM: Provides 512 bytes of non-volatile memory for data storage.
  • I2C interface: Supports 100 kHz and 400 kHz I2C serial communication protocols.
  • Low voltage operation: Operates over a voltage range of 1.8V to 5.5V.
  • Self-timed write cycle: Automatic write cycle timing simplifies system design.
  • Write protect feature: Prevents accidental overwriting of memory contents.
  • Schmitt trigger inputs: Provides improved noise immunity on I2C bus lines.
  • Low power consumption: Minimizes power consumption in both active and standby modes.

Benefits

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Easy integration: Standard I2C interface simplifies integration into existing systems.
  • Reliable data storage: Provides a reliable and durable solution for storing critical data.
  • Compact size: Small footprint allows for use in space-constrained applications.
  • Cost-effective: Offers a cost-effective solution for non-volatile memory requirements.
  • Wide operating voltage range: Suitable for various power supply conditions.

Additional Details

The CAT24WC05UI utilizes a two-wire I2C serial interface, which includes a serial data line (SDA) and a serial clock line (SCL). The device supports both standard (100 kHz) and fast (400 kHz) I2C communication modes. The CAT24WC05UI also features a write protect input, which can be used to prevent accidental modification of the EEPROM contents. The device is available in various package options, including SOIC and TSSOP.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess