EN
  • EN
  • DE

CAT1163WI-45

Part No CAT1163WI-45
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Supervisory Circuits with I2C Serial Serial CMOS EEPROM, Precision Reset Controller and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158871-CAT1163WI-45
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-45 CAD Model

Description

The CAT1163WI-45 is a serial EEPROM manufactured by Catalyst Semiconductor, designed for non-volatile data storage in a variety of electronic applications. The serial interface enables straightforward connection to microcontrollers and other digital circuits, simplifying system design. It is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory), meaning data can be electronically erased and reprogrammed.

Applications

  • Storage of configuration parameters
  • Data logging in embedded systems
  • Storage of serial numbers and identification codes
  • Calibration settings storage

Features

  • 4Kbit (512 x 8) EEPROM
  • Low voltage operation
  • Serial interface (I2C or SPI, depending on specific variant)
  • Write protect feature for data security
  • Low power consumption, ideal for battery-powered devices
  • Self-timed write cycle

Benefits

  • Non-volatile memory retains data without power
  • Low voltage operation prolongs battery life
  • Small form factor saves space on PCBs
  • Simple serial interface reduces design complexity
  • Write protection prevents accidental data loss or corruption

Additional Details

The CAT1163WI-45 is typically used in systems requiring persistent storage of small amounts of data. The serial interface facilitates seamless connection to microcontrollers or other system components. A write protect feature ensures the stored data remains secure from accidental modifications. Organized as 512 bytes x 8 bits.

As an END-OF-LIFE component, verifying the current availability and considering alternatives for newer projects is essential. Its compact size and ease of interfacing made it a popular choice for storing configuration data. Due to its EOL status, it's important to address any obsolescence concerns and plan accordingly.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1716 $65.3728
18+ $6.7048 $120.6864
27+ $6.4957 $175.3839
37+ $6.2855 $232.5635
48+ $6.0765 $291.6720
64+ $5.4481 $348.6784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess