EN
  • EN
  • DE

SPD482401

Part No SPD482401
Manufacturer Carlo Gavazzi Inc.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC CONVERTER 48V 240W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Carlo Gavazzi Inc.
Series SPD (240W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 90 ~ 132 VAC, 180 ~ 264 VAC
DC Voltage - Input (Min) 210V
DC Voltage - Input (Max) 375V
Voltage - Output 1 48V
Current - Output (Max) 5A
Power (Watts) 240W
Applications Hazardous Locations, Industrial, ITE (Commercial)
Efficiency 90%
Temperature Range - Operating -40°C ~ 71°C (With Derating)
Features Adjustable Output, IP20, PFC, Universal Input
Dimension 4.59" L x 3.29" W x 4.90" H (116.6mm x 83.5mm x 124.5mm)
Approval Agency CCC, CE, cULus, cURus, TUV
Minimum Load Required No
Base Product Number SPD48
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Other Names 1864-1283
Standard Package 1
Win Source Part Number 1174783-SPD482401
Ultra Librarian 3D Model Ultra Librarian SPD482401 CAD Model

Description

The Carlo Gavazzi SPD482401 is a 240W industrial DIN rail power supply designed for use in hazardous locations, industrial, and ITE (Commercial) applications.

  • Product Name: SPD482401
  • Manufacturer: Carlo Gavazzi
  • Power: 240W
  • Type: DIN rail power supply
  • Applications: hazardous locations, industrial, and ITE (Commercial)
  • Features: adjustable output, PFC, and universal input
  • Number of Outputs: single
  • Output Current (Max): 5A
  • Output Voltage: 48V
  • Efficiency: 90%
  • Packaging: box
  • Dimension: 4.59" L x 3.29" W x 4.90" H
  • Operating Temperature: -40°C to 71°C (with derating)
  • Approvals: CCC, CE, cULus, cURus, and TUV

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess