EN
  • EN
  • DE

SDF DF240S

Part No SDF DF240S
Manufacturer Cantherm
Catalog Thermal Cutoffs, Cutouts (TCO)
Description TCO 250VAC 10A 240C(464F) AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Cantherm
Series SDF
Holding Temperature 200°C (392°F)
Rated Functioning Temperature 240°C (464°F)
Voltage - Rated AC 250V
Current Rating 10A
Approvals CCC, cUL, PSE, UL, VDE
Package Axial
Win Source Part Number 772584-SDF DF240S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDF DF240S CAD Model

Description

The Cantherm DF240S is a high-quality axial package circuit protection component.

  • Current Rating: 10A
  • Approvals: CCC, cUL, PSE, UL, VDE
  • Rated AC Voltage: 250V
  • Holding Temperature: 200°C (392°F)
  • Functioning Temperature: 240°C (464°F)
  • Category: Circuit Protection
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 12 A 85°C (185°F) Nonstandard
Lowest to $1.4553
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $1.5422
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
Bourns Inc.
Lowest to $0.7963
NTE
THERMAL FUSE 145*C RADIAL / Thermal Cutoff (TCO) AC DC 5 A 145°C (293°F) Radial, Box
Need more? Email Us
Bourns Inc.
Need more? Email Us
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Need more? Email Us
Bourns Inc.
Lowest to $1.7716

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess