Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259739-SST175
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST175 CAD Model

Description

The SST175 is a high-performance, low-noise N-Channel JFET (Junction Field-Effect Transistor) manufactured by Calogic, LLC. It is designed for applications requiring excellent small-signal amplification, low input capacitance, and minimal distortion. This JFET is particularly well-suited for audio preamplifiers, instrumentation amplifiers, and other sensitive analog circuits.

Applications:

  • Audio preamplifiers: The SST175's low noise characteristics make it ideal for amplifying weak audio signals without introducing significant noise.
  • Instrumentation amplifiers: Its high input impedance and low input capacitance are beneficial in precision measurement circuits.
  • RF amplifiers: The SST175 can be used in radio frequency amplifier stages where low noise and high gain are essential.
  • Analog switches: The device's switching characteristics allow it to be used in analog switch applications.
  • Voltage-controlled resistors: Its variable resistance properties can be used in voltage-controlled resistor circuits.

Features:

  • Low Noise: Offers exceptionally low noise performance, crucial for sensitive amplifier stages.
  • High Input Impedance: Minimizes loading effects on signal sources.
  • Low Input Capacitance: Ensures minimal signal attenuation at higher frequencies.
  • High Gain: Provides substantial signal amplification.
  • Fast Switching Speed: Enables rapid switching in analog switch applications.

Benefits:

  • Improved Signal Clarity: Low noise operation enhances the clarity of amplified signals.
  • Accurate Measurements: High input impedance ensures accurate signal acquisition in measurement circuits.
  • Enhanced High-Frequency Performance: Low input capacitance minimizes signal loss at higher frequencies.
  • Efficient Amplification: High gain allows for efficient signal amplification with minimal distortion.
  • Versatile Applications: Suitable for a wide range of analog circuit designs.

Additional Details:

The SST175 typically operates with a drain-source voltage (VDS) range of up to 25V and a gate-source voltage (VGS) range of up to -25V. Its maximum drain current (ID) is typically around 30mA. The device is commonly available in TO-92 packaging. The key parameters to consider when designing with the SST175 are its gate-source cutoff voltage (VGS(off)), transconductance (gm), and drain current at zero gate voltage (IDSS). These parameters vary between individual devices, so it is important to consult the manufacturer's datasheet for specific values and design considerations.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1866
ECAD model for SN74LV74APWRG4
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention