EN
  • EN
  • DE

ADUM3472ARSZ

Part No ADUM3472ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description PWM Controller and Transformer Driver with Quad-Channel Isolators | DGTL ISO 2.5KV GEN PURP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADUM3472
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1142552-ADUM3472ARSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3472ARSZ CAD Model

Description

Analog Devices Inc. ADUM3472ARSZ Isolated Quad/Octal Channel Drivers

The ADUM3472ARSZ from Analog Devices Inc. is a highly integrated, robust isolated quad/octal channel driver that offers exceptional performance for a wide range of applications. Designed with Analog Devices' iCoupler® technology, this component provides reliable isolation between the input signal and the output stages, effectively protecting sensitive circuitry from high voltage transients and noise.

This device features four independent isolation channels, each capable of delivering high-speed data across the isolation barrier. With a default operating voltage range of 2.7V to 5.5V, the ADUM3472ARSZ is versatile enough to interface with a variety of logic levels, making it suitable for interfacing with microcontrollers, digital signal processors (DSPs), and other logic-based devices.

The isolation provided by the ADUM3472ARSZ is certified to meet VDE, UL, and CSA standards, ensuring that it can be used in industrial, medical, and other safety-critical applications. The high-speed operation of the device, with data rates up to 25 Mbps, makes it an excellent choice for applications requiring fast data transfer across the isolation barrier without compromising signal integrity.

Furthermore, the ADUM3472ARSZ includes features such as low power consumption, which is critical for power-sensitive applications. It also provides a high level of integration by incorporating a dc-to-dc converter, which reduces the need for additional components and simplifies the design process. This built-in converter can deliver up to 500 mW of output power, further enhancing the versatility of this isolated driver.

The package of the ADUM3472ARSZ is a compact, surface-mountable 16-lead SOIC, which is conducive to space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliable performance across a broad spectrum of environmental conditions.

In summary, the ADUM3472ARSZ from Analog Devices Inc. is a powerful, isolated quad/octal channel driver that offers a blend of high-speed performance, robust isolation, and ease of integration. It is an ideal choice for designers looking to enhance the safety and reliability of their systems while maintaining a high level of data integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9403 $56.8209
7+ $15.5407 $108.7849
10+ $15.0551 $150.5510
14+ $14.5694 $203.9716
18+ $14.0838 $253.5084
24+ $12.6269 $303.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess