EN
  • EN
  • DE

CM1210-02SO

Part No CM1210-02SO
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 1, 2, 4 and 8-Channel Very Low Capacitance ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161965-CM1210-02SO
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1210-02SO CAD Model

Description

The CM1210-02SO is a 2-channel ESD (Electrostatic Discharge) protection device manufactured by California Micro Devices (now part of Semtech). It is designed to protect sensitive electronic components from damage due to ESD strikes.

Applications:

  • USB Ports: Protects USB data lines from ESD events.
  • HDMI Ports: Safeguards HDMI interfaces against ESD damage.
  • Display Ports: Provides ESD protection for DisplayPort interfaces.
  • Keypads and Buttons: Protects input lines from ESD during user interaction.
  • Audio Lines: Protects audio input and output lines.

Features:

  • 2-Channel ESD Protection: Protects two data lines or signal lines.
  • Low Clamping Voltage: Minimizes stress on protected components during ESD events.
  • Low Capacitance: Ensures signal integrity for high-speed data transmission.
  • Small Package Size: Allows for compact PCB design.
  • IEC 61000-4-2 Compliant: Meets industry standards for ESD protection.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic devices from ESD damage, improving product reliability.
  • Signal Integrity: Low capacitance ensures minimal signal degradation, maintaining performance in high-speed applications.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Compliance with Industry Standards: Ensures that the device meets required safety and performance standards.
  • Reduced Field Failures: Minimizes the risk of product failure due to ESD events.

Additional Details:

The CM1210-02SO is typically available in an SO-8 package. It is designed to protect against ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge) according to the IEC 61000-4-2 standard. Key specifications include a low dynamic resistance and low leakage current. The device operates over a wide temperature range, making it suitable for various environmental conditions. The datasheet provides detailed electrical characteristics, ESD waveform clamping voltage, and application guidelines.

This ESD protection device offers an effective and reliable solution for safeguarding electronic components from electrostatic discharge.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess