The UPG2110TB-E3-A is a GaAs MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single-Pole Double-Throw) switch manufactured by California Eastern Labs (CEL), in partnership with Renesas Electronics. It's designed for diverse wireless communication systems operating within the 0.1 to 6 GHz frequency range. This switch is characterized by its low insertion loss, high isolation, and minimal power consumption, rendering it highly suitable for applications demanding both performance and efficiency.
Applications:
- Wireless LAN (WLAN) applications
- Bluetooth connectivity
- Cellular handsets and mobile devices
- Cordless telephone systems
- Various wireless sensor networks
Features:
- SPDT switch topology
- Minimal insertion loss characteristics
- High degree of isolation
- Low power consumption profile
- Surface-mountable package design
Benefits:
- Enhances signal integrity due to low insertion loss
- Reduces signal interference owing to high isolation capabilities
- Prolongs battery life in portable devices due to efficient power usage
- Enables compact design implementation with its small footprint
- Simplifies overall design and assembly through integrated functionality
Additional Details:
The UPG2110TB-E3-A usually operates on control voltages ranging from 1.8V to 5V. It features low insertion loss (typically below 0.6 dB) and high isolation (generally exceeding 25 dB) across its defined operational frequency spectrum. Packaged in a compact, surface-mountable form factor, it facilitates easy integration into modern wireless devices. This component is frequently employed for switching between different RF signal pathways, such as antenna diversity schemes or in transmit/receive functionalities. The control voltage impacts switching speed and power consumption, optimized for efficiency.