EN
  • EN
  • DE

HMC311ST89E

Part No HMC311ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 6 GHz | IC RF AMP GP 0HZ-6GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 0Hz ~ 6GHz
P1dB 13dBm
Gain 14.5dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 74mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181195-HMC311ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC311ST89E CAD Model

Description

Product Overview: HMC311ST89E from Analog Devices Inc.

The HMC311ST89E is a high-performance RF (Radio Frequency) amplifier produced by Analog Devices Inc., a leader in the design and manufacture of high-quality analog, mixed-signal, and DSP integrated circuits. This amplifier is designed to operate over a broad frequency range, making it an ideal choice for a wide array of applications in wireless communication systems, including point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC311ST89E operates over a frequency range of DC to 6 GHz, providing versatile functionality across various RF applications.
  • Gain: It offers a high gain of 17 dB, ensuring strong signal amplification for clear and reliable transmission.
  • Output Power: With an output power of +19 dBm at 1 dB compression point, this amplifier can drive a wide range of RF components without significant signal distortion.
  • Single Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply design and integration into a broader range of systems.
  • Package: The HMC311ST89E comes in an industry-standard SOT89 package, offering a compact footprint for space-constrained applications.
  • RoHS Compliant: It is RoHS compliant, ensuring adherence to current environmental standards and regulations.

Applications

  • Cellular/PCS/3G
  • Wireless Local Loop
  • Local Multipoint Distribution Service (LMDS)
  • ISM and MMDS Applications
  • Wireless LANs

The HMC311ST89E is designed with the robustness and reliability that Analog Devices Inc. is known for. Its broad frequency range and high gain make it a versatile component that enhances the performance of RF systems. Whether it's for commercial telecommunications or sophisticated military applications, the HMC311ST89E stands out as a high-quality, performance-driven amplifier that can meet the rigorous demands of modern RF and microwave systems.

For engineers and designers looking for a dependable RF amplifier that can deliver consistent performance across a range of frequencies, the HMC311ST89E from Analog Devices Inc. offers a compelling solution that is both effective and efficient.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1966 $64.3762
16+ $7.5460 $120.7360
24+ $7.3101 $175.4424
33+ $7.0744 $233.4552
43+ $6.8385 $294.0555
57+ $6.1311 $349.4727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess